EN
  • EN
  • DE

S595TRW-GS08

Part No S595TRW-GS08
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 307452-S595TRW-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S595TRW-GS08 CAD Model

Description

The S595TRW-GS08 is a high-current, surface-mount Schottky Barrier Rectifier manufactured by Vishay. This diode is designed for use in high-frequency inverters, freewheeling diodes, and polarity protection applications. It offers low forward voltage drop and fast switching speeds, contributing to improved efficiency in power circuits. The TRW likely signifies a specific package type or enhanced characteristics, and the GS08 suffix indicates specific packaging and environmental compliance details.

Applications:

  • Switching Power Supplies: Used as a rectifier in power supplies for computers, servers, and other electronic equipment.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in portable devices and automotive applications.
  • Freewheeling Diode: Utilized as a freewheeling diode in inductive load circuits such as relay drivers and motor drives.
  • Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • High-Frequency Inverters: Used as a rectifier in high-frequency inverters for solar power and uninterruptible power supplies (UPS).

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges, providing enhanced reliability.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Allows for automated assembly and reduced board space.
  • TRW designation: Denotes a specific package or performance characteristic (refer to datasheet for specifics).
  • GS08 Suffix: Indicates specific packaging and environmental compliance (e.g., RoHS compliance).

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speeds reduce power dissipation.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation.
  • Reduced Board Space: Surface-mount package minimizes the required board area.
  • Simplified Assembly: Surface-mount package facilitates automated assembly processes.
  • Compliance with Environmental Standards: GS08 suffix indicates adherence to environmental regulations like RoHS.

Additional Details:

The S595TRW-GS08 likely features a maximum repetitive peak reverse voltage (VRRM) of around 45V, and a maximum average forward current (IF(AV)) of 5A, similar to other parts in the S595TR family. The operating junction temperature range is typically -65°C to +150°C. The device is available in a surface-mount SMA package. The forward voltage at 5A is typically around 0.55V. Its low leakage current at rated voltage is beneficial in reducing quiescent power consumption. The GS08 suffix indicates it's a lead-free product and complies with RoHS standards. Consult the datasheet for specific details regarding the TRW designation to understand its particular package and/or performance enhancements.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2490 $58.4820
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4994 $232.4442
120+ $2.4163 $289.9560
160+ $2.1668 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess