EN
  • EN
  • DE
  • IT

S471J53SL0N63L

Part No S471J53SL0N63L
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 186364-S471J53SL0N63L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S471J53SL0N63L CAD Model

Description

The S471J53SL0N63L is a ceramic disc capacitor manufactured by Vishay. It is designed for general purpose applications requiring a high level of reliability and stability.

Applications

  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Filtering and decoupling circuits
  • Snubber circuits

Features

  • Ceramic disc construction
  • High capacitance value (470pF)
  • Voltage rating of 500V
  • Temperature coefficient: SL
  • Lead spacing of 5.08mm
  • Epoxy coated for environmental protection

Benefits

  • Provides reliable capacitance for various applications.
  • Suitable for high voltage applications due to its 500V rating.
  • Offers stable performance over a wide temperature range.
  • Easy to mount on printed circuit boards.
  • Protected against environmental factors, enhancing its lifespan.

Detailed Specifications

The S471J53SL0N63L is a ceramic disc capacitor with a capacitance of 470pF (picoFarads). The 'J' in the part number indicates a capacitance tolerance of ±5%. It has a voltage rating of 500V DC, making it suitable for applications where higher voltages are present. The temperature coefficient is SL, indicating a specified change in capacitance over temperature. The lead spacing is 5.08mm, and it's epoxy-coated for protection against moisture and other environmental factors. The capacitor is designed for through-hole mounting.

This Vishay capacitor is commonly used in various electronic circuits for filtering, decoupling, and snubbing applications. Its robust construction and high voltage rating make it a reliable choice for demanding environments. The stable performance over temperature ensures consistent operation in different operating conditions. The epoxy coating provides an additional layer of protection, enhancing the capacitor's longevity and reliability.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess