EN
  • EN
  • DE

S3J-E/57T

Part No S3J-E/57T
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 186357-S3J-E/57T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S3J-E/57T CAD Model

Description

The S3J-E/57T is a surface-mount rectifier manufactured by Vishay Semiconductors, designed for applications requiring efficient and reliable rectification. This rectifier is part of the eSMP series, known for its compact size and high performance capabilities.

Applications:

  • Switch Mode Power Supplies (SMPS): Provides rectification in the secondary stage for efficient power conversion.
  • Power Adapters and Chargers: Used in adapters for mobile phones, laptops, and other portable devices.
  • LED Lighting: Used in LED driver circuits to convert AC voltage to DC voltage for lighting applications.
  • DC-DC Converters: Used in DC-DC converters to convert voltage levels.
  • Reverse Polarity Protection: Offers protection against reverse polarity connections in various electronic circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Glass Passivated Junction: Offers high reliability and stable performance.
  • High Surge Current Capability: Withstands high surge currents, providing robustness in transient conditions.
  • eSMP Package: Compact surface mount package for space-saving applications.
  • RoHS Compliant: Complies with environmental regulations by restricting the use of hazardous substances.

Benefits:

  • Improved Efficiency: Low forward voltage drop results in reduced power dissipation and higher overall efficiency.
  • Enhanced Reliability: Glass passivated junction ensures stable and reliable operation in harsh environments.
  • Compact Design: eSMP package allows for space-saving designs and high-density board layouts.
  • Robust Performance: High surge current capability provides protection against voltage spikes and transient events.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards and regulations.

Additional Details:

The S3J-E/57T has a maximum repetitive peak reverse voltage of 600V and a forward current of 3A. The device is designed for automated placement and reflow soldering. It is crucial to refer to the device's datasheet for detailed specifications, thermal characteristics, and recommended soldering profiles to ensure optimal performance and reliability in the intended application.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess