EN
  • EN
  • DE

S1J-6906/11T

Part No S1J-6906/11T
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 185561-S1J-6906/11T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1J-6906/11T CAD Model

Description

The Vishay S1J-6906/11T is a surface-mount rectifier designed for general-purpose applications. It is part of the S1J series of rectifiers manufactured by Vishay. This rectifier is characterized by its high surge current capability and low forward voltage drop, making it suitable for various power rectification needs.

Applications

  • Power supplies: Used in AC-to-DC conversion stages to rectify the alternating current into direct current.
  • Adapters: Employed in wall adapters and power adapters for electronic devices.
  • General rectification: Suitable for any application requiring the conversion of AC voltage to DC voltage.
  • Freewheeling diodes: Can be used to protect inductive loads from voltage spikes.
  • Reverse polarity protection: Protects circuits from damage due to incorrect polarity.

Features

  • High surge current capability: Withstands high surge currents without damage.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Surface-mount package: Facilitates automated assembly and reduces board space.
  • High reliability: Ensures stable performance over a long operational life.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced reliability: High surge current capability and robust construction ensure long-term reliability.
  • Space-saving design: Surface-mount package reduces the overall size of the application.
  • Simplified assembly: Facilitates automated assembly processes, reducing manufacturing costs.
  • Environmental compliance: RoHS compliance ensures that the product is environmentally friendly.

Additional Details

The S1J-6906/11T has a maximum repetitive peak reverse voltage of 600V and a maximum average forward rectified current of 1A. It operates over a temperature range of -55°C to +150°C. The device is encapsulated in a molded plastic body over a passivated junction.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess