The S1G/13T is a surface-mount rectifier diode manufactured by Vishay. It's engineered for applications where efficient AC to DC power conversion and dependable performance are crucial. This diode is housed in a compact SMA package, featuring a glass-passivated junction for added reliability.
Applications
- Power supplies for consumer electronics
- Adapters and chargers
- Reverse polarity protection circuits
- Freewheeling diodes in inductive loads
- General rectification purposes
Features
- Surface Mount SMA Package
- Glass passivated junction
- High surge current capability
- Low forward voltage drop
- Moisture Sensitivity Level 1
- RoHS Compliant
Benefits
- Ensures efficient AC to DC conversion, minimizing power loss and heat dissipation.
- Offers robust protection against voltage spikes and reverse polarity.
- Its small size is ideal for high-density circuit board layouts.
- Provides dependable operation across a wide spectrum of environmental conditions.
- Streamlines integration into automated assembly processes.
Technical Specifications
The S1G/13T boasts a maximum repetitive peak reverse voltage of 400V, a maximum average forward rectified current of 1.0A, and a peak forward surge current of 30A. Typically, the forward voltage measures around 1.1V at 1A. The diode functions effectively within a temperature range of -55°C to +150°C. Its package conforms to the SMA (DO-214AC) standard.
This rectifier diode delivers a reliable and efficient solution for standard rectification requirements. Its blend of performance and compact design renders it fitting for a diverse range of electronic implementations.