The RS2GHE3 is a surface-mount rectifier manufactured by Vishay Semiconductors. It is designed for efficient rectification in a variety of electronic circuits. This rectifier offers a good balance of forward current capability and reverse voltage blocking, making it suitable for diverse power applications. Its compact size and surface-mount design enable efficient assembly and space utilization.
Applications
- General purpose rectification
- Switching mode power supplies (SMPS)
- Adapters
- LED lighting
- Reverse polarity protection
Features
- Glass passivated junction
- Low forward voltage drop
- High surge current capability
- Surface-mount SMA package
- RoHS compliant
Benefits
- Efficient power conversion
- Reduced power loss and heat generation
- Reliable performance under high surge conditions
- Easy assembly and compact design
- Environmentally friendly
Additional Details
The RS2GHE3 features a maximum repetitive peak reverse voltage of 400V and a maximum average forward rectified current of 2.0A. The maximum forward voltage is 1.3V at 2.0A. The device is housed in a DO-214AC (SMA) package. The operating temperature range is -55°C to +150°C. Its high surge current capability provides robustness against transient voltage spikes.