EN
  • EN
  • DE

RN55C2430TTR

Part No RN55C2430TTR
Manufacturer Vishay
Catalog Through Hole Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Through Hole Resistors
Win Source Part Number 183857-RN55C2430TTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN55C2430TTR CAD Model

Description

The RN55C2430TTR is a precision thin film resistor manufactured by Vishay. These resistors are known for their high stability, tight tolerance, and low temperature coefficient of resistance (TCR), making them suitable for demanding applications requiring accurate and reliable resistance values. The RN55 series is specifically designed to meet the stringent requirements of military and aerospace applications, as well as high-end industrial and medical equipment.

Applications:

  • Precision Voltage Dividers
  • Instrumentation Amplifiers
  • Medical Equipment
  • Aerospace Applications
  • High-Accuracy Measurement Circuits

Features:

  • Thin Film Resistor
  • High Stability
  • Tight Tolerance
  • Low Temperature Coefficient of Resistance (TCR)
  • Axial Leaded Package

Benefits:

  • Precise Resistance Value: Ensures accurate circuit performance due to tight tolerance.
  • Stable Performance Over Temperature: Maintains consistent resistance value across a wide temperature range due to low TCR.
  • Long-Term Stability: Provides reliable operation over an extended period due to high stability.
  • Suitable for Demanding Applications: Meets the stringent requirements of military, aerospace, and medical applications.
  • Easy to Use: Axial leaded package facilitates easy mounting on circuit boards.

Additional Details:

The RN55C2430TTR resistor has a resistance value of 243 Ohms. Thin film resistors are created by depositing a thin layer of resistive material onto a substrate and then etching the material to create the desired resistance value. This process allows for high precision and tight control over the resistance value and other electrical characteristics. The Vishay RN55 series is known for its exceptional reliability and stability under harsh environmental conditions. It's commonly used in applications where precision and stability are critical, such as precision amplifiers, voltage dividers, and other sensitive analog circuits. Consult the product datasheet for detailed specifications on resistance value tolerance, TCR, and power rating.

Typical Electrical Characteristics:

  • Resistance Value: 243 Ohms
  • Tolerance: ±0.25%
  • Temperature Coefficient of Resistance (TCR): ±25 ppm/°C
  • Power Rating: 0.125 W

You May Also Be Interested in

Yageo
RES 330 OHM 5% 1/6W AXIAL / 330 Ohms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Ohmite
RES 470 OHM 5% 1.5W AXIAL / 470 Ohms ±5% 1.5W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Need more? Email Us
Ohmite
RES 24 OHM 5W 5% RADIAL
Lowest to $3.3476
Vishay
RES 0.2 OHM 20W 10% RADIAL / 200 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Need more? Email Us
TE Connectivity
RES 56 OHM 2W 10% AXIAL
Need more? Email Us
Vishay
RES 942 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
Res Metal Film 5.6K Ohm 5% 2/5W ±100ppm/°C Conformal AXL Thru-Hole Ammo Pack
Need more? Email Us
Vishay
RES 3.3 OHM 1W 5% AXIAL / 3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Lowest to $0.1072
Vishay
Res Metal Glaze 150K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Automotive Ammo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess