Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay
Packaging Bulk
Status Active
Resistance (Ohms) 0.1
Tolerance ±1%
Power (Watts) 5W
Composition Wirewound
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C to 250°C
Features Military, Moisture Resistant
Coating, Housing Type Aluminum
Mounting Feature Flanges
Height - Seated (Max) 0.335" (8.51mm)
Lead Style Solder Lugs
Failure Rate R (0.01%)
Win Source Part Number 136639-RER60FR100RC02
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RER60FR100RC02 CAD Model

Description

The RER60FR100RC02 is a precision wirewound resistor manufactured by Vishay. It's specifically designed for applications that demand high stability, close tolerance, and a low temperature coefficient of resistance (TCR). This resistor is suitable for use in environments where accuracy and long-term reliability are critical.

Applications

  • Precision Current Sensing: Used in applications such as power supplies and motor control systems, where precise measurement of current is essential for optimal operation and safety.
  • High-Accuracy Voltage Dividers: Found in test and measurement equipment, instrumentation, and calibration circuits where accurate voltage scaling is needed.
  • Reference Resistors in Measurement Bridges: Used in Wheatstone bridge circuits and other bridge configurations to provide a stable and accurate reference resistance.
  • High-End Audio Equipment: Employed in preamplifiers and amplifiers to ensure faithful reproduction of audio signals, minimizing distortion.
  • Aerospace and Defense Systems: Suitable for critical circuits in aerospace and defense applications where reliability, stability, and precision are paramount.

Features

  • High Stability: Provides stable resistance values over a wide range of operating conditions, ensuring consistent performance.
  • Tight Tolerance: Offers precise resistance values, minimizing errors in sensitive circuits. The 'R' usually indicates a tight tolerance, often 0.1% or better.
  • Low TCR (Temperature Coefficient of Resistance): Maintains resistance value with minimal drift over temperature variations.
  • Wirewound Construction: Provides excellent linearity, low noise performance, and high reliability.
  • Axial Leaded Package: Simplifies mounting on printed circuit boards and facilitates through-hole assembly.
  • Flameproof Silicone Coating: Enhances safety and protects the resistor from environmental factors.

Benefits

  • Improved Circuit Accuracy: Tight tolerance and low TCR contribute to more precise and reliable circuit performance.
  • Enhanced Reliability: High stability and robust construction ensure long-term reliability in demanding applications.
  • Reduced Calibration Requirements: Minimal resistance drift over temperature minimizes the need for frequent recalibration.
  • Low Noise Performance: Wirewound construction results in reduced noise compared to other resistor technologies.
  • Simplified Design and Assembly: Axial leaded package simplifies board layout and assembly processes.

Additional Details

The RER60FR100RC02 has a resistance value of 100 Ohms. The 'FR' specifies the tolerance and temperature coefficient of the resistance. The resistor features an axial leaded package and a flameproof silicone coating for added protection. Always refer to the official Vishay datasheet for specific power ratings, operating temperature ranges, and other critical parameters to ensure proper application and performance.

You May Also Be Interested in

TE Connectivity
RES CHAS MNT 0.15 OHM 5% 15W
Need more? Email Us
ECAD model for THS15R15J
Vishay
RES CHAS MNT 25 OHM 1% 7.5W
Need more? Email Us
ECAD model for RH00525R00FE02
Vishay
RH-10 1.3K 1% C02
Need more? Email Us
ECAD model for RH0101K300FC02
Vishay
RH-10 250 1% C02
Need more? Email Us
ECAD model for RH010250R0FC02
Vishay
RH-25 18 1% C02
Need more? Email Us
ECAD model for RH02518R00FC02
Vishay
RH-10 27 1% E02 E4
Need more? Email Us
ECAD model for RH01027R00FE02
Ohmite
RES CHAS MNT 1K OHM 5% 55W
Need more? Email Us
ECAD model for F55J1K0E
Vishay
RH-25 1.5K 1% C02
Need more? Email Us
ECAD model for RH0251K500FC02
Vishay
RH-25 4.7 1% C02
Need more? Email Us
ECAD model for RH0254R700FC02

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention