EN
  • EN
  • DE

RER60FF30R1R

Part No RER60FF30R1R
Manufacturer Vishay
Catalog Chassis Mount Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Chassis Mount Resistors
Win Source Part Number 182670-RER60FF30R1R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RER60FF30R1R CAD Model

Description

The RER60FF30R1R is a precision wirewound resistor manufactured by Vishay. It is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR).

Applications

  • Precision current sensing: Used in power supplies and motor control circuits where accurate current measurement is crucial.
  • High-accuracy voltage dividers: Employed in instrumentation and calibration equipment for precise voltage scaling.
  • Reference resistors in measurement bridges: Integrated into Wheatstone bridges and other bridge circuits for accurate resistance determination.
  • Audio equipment: Found in high-end amplifiers and preamplifiers to ensure accurate signal reproduction.
  • Aerospace and defense applications: Utilized in critical systems where reliability and stability are paramount.

Features

  • High stability: Provides consistent resistance values over a wide range of operating conditions.
  • Tight tolerance: Offers precise resistance values, minimizing errors in sensitive circuits. The 'R' in the part number typically indicates a tolerance of 0.1% or better.
  • Low TCR (Temperature Coefficient of Resistance): Maintains resistance value with minimal drift over temperature variations.
  • Wirewound construction: Ensures excellent linearity and low noise performance.
  • Axial leaded package: Facilitates easy mounting on printed circuit boards and through-hole assembly.
  • High power rating: Capable of dissipating significant power without significant change in resistance.

Benefits

  • Improved circuit accuracy: Tight tolerance and low TCR lead to more precise circuit performance.
  • Enhanced reliability: High stability and robust construction ensure long-term reliability.
  • Reduced calibration requirements: Minimal drift over temperature minimizes the need for frequent recalibration.
  • Lower noise: Wirewound construction results in reduced noise compared to other resistor technologies.
  • Simplified design: Axial leaded package simplifies board layout and assembly.

Additional Details

The RER60FF30R1R has a resistance value of 30.1 Ohms. The 'FF' in the part number indicates the temperature coefficient and tolerance. It features a flameproof silicone coating. This resistor is designed to meet stringent performance requirements in demanding applications, making it a reliable choice for critical circuits. Specific power rating and operating temperature ranges should be confirmed from the official Vishay datasheet.

You May Also Be Interested in

Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Ohmite
RES CHAS MNT 5 OHM 5% 55W
Need more? Email Us
Ohmite
RES CHAS MNT 15K OHM 5% 50W
Need more? Email Us
TE Connectivity
RES CHAS MNT 1K OHM 5% 150W
Need more? Email Us
Ohmite
RES CHAS MNT 250 OHM 10% 1000W
Need more? Email Us
Vishay
RES CHAS MNT 330 OHM 1% 12.5W
Need more? Email Us
Ohmite
RES CHAS MNT 3K OHM 5% 50W
Need more? Email Us
Vishay
RES CHAS MNT 12 OHM 1% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 25 OHM 5% 55W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess