EN
  • EN
  • DE

RCWP2512100RKKEC

Part No RCWP2512100RKKEC
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 2512 100Ohm 10% 1W ±100ppm/°C Molded T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1151276-RCWP2512100RKKEC
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCWP2512100RKKEC CAD Model

Description

The RCWP2512100RKKEC is a thick film, wraparound chip resistor manufactured by Vishay. It is designed for surface mount applications and offers high power dissipation and excellent pulse load capability. This resistor is commonly used in power supplies, motor control circuits, and other applications requiring robust performance.

Applications

  • Power Supplies: Used as a current sensing resistor or for voltage division in power supply circuits.
  • Motor Control: Employed in motor control circuits for current limiting and sensing.
  • Automotive Electronics: Integrated into automotive control units for various functions.
  • Industrial Equipment: Utilized in industrial power supplies and control systems.
  • Lighting Applications: Found in LED drivers and other lighting control circuits.

Features

  • Thick Film Technology: Provides high power dissipation and pulse load capability.
  • Wraparound Terminations: Ensures reliable solder joints and mechanical stability.
  • Surface Mount Device (SMD): Designed for easy and efficient assembly onto printed circuit boards.
  • High Power Rating: Capable of dissipating significant amounts of power.
  • RoHS Compliant: Meets the requirements of the RoHS directive for environmental compliance.

Benefits

  • Robust Performance: High power dissipation and pulse load capability ensure reliable operation in demanding applications.
  • Reliable Solder Joints: Wraparound terminations provide strong and reliable solder joints.
  • Efficient Assembly: Surface mount design allows for automated assembly, reducing manufacturing costs.
  • Long-Term Stability: Stable resistance values ensure consistent performance over time.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and cost.

The RCWP2512100RKKEC has a resistance value of 100 ohms (100R). The datasheet provides detailed specifications including power rating, tolerance, temperature coefficient of resistance (TCR), and operating temperature range. It comes in a 2512 package size and is designed for reflow soldering processes.

You May Also Be Interested in

Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5296 $61.1840
95+ $1.2552 $119.2440
145+ $1.2159 $176.3055
200+ $1.1766 $235.3200
255+ $1.1374 $290.0370
340+ $1.0198 $346.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess