EN
  • EN
  • DE

RCL12252R20FKEG

Part No RCL12252R20FKEG
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 2.2 OHM 2W 2512 WIDE / 2.2 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Vishay Dale
Series RCL
Package Tape & Reel
Resistance 2.2 Ohms
Tolerance ±1%
Power (Watts) 2W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Wide 2512 (6432 Metric), 1225
Supplier Device Package 1225
Ratings AEC-Q200
Dimension 0.126" L x 0.248" W (3.20mm x 6.30mm)
Height - Seated (Max) 0.031" (0.80mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Names 541-2449-1,541-2449-2,RCL12252R20FKEG-ND,541-2449-6
Standard Package 2,000
Win Source Part Number 1000916-RCL12252R20FKEG
Ultra Librarian 3D Model Ultra Librarian RCL12252R20FKEG CAD Model

Description

The RCL12252R20FKEG is a surface-mount thick film resistor manufactured by Vishay. It's designed for general purpose applications requiring precise and stable resistance.

Applications:

  • Current Sensing: Used to measure current flow in circuits by monitoring the voltage drop across the resistor.
  • Voltage Division: Implemented in voltage divider networks to create specific voltage levels for different circuit components.
  • Feedback Resistors: Employed in amplifier circuits to provide feedback and control gain.
  • Pull-up/Pull-down Resistors: Used to define the default logic state of digital inputs.
  • General Purpose Resistors: Suitable for a wide range of general purpose applications in electronic circuits.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Thick Film Construction: Provides good stability and reliability.
  • Small Size: Compact 1225 case size saves valuable board space.
  • High Power Rating: Capable of dissipating a certain amount of power, depending on the exact specification.
  • Low Temperature Coefficient of Resistance (TCR): Provides stable resistance values over a wide temperature range.
  • Tight Tolerance: Offers a precise resistance value within a specified tolerance range.

Benefits:

  • Precise Resistance: Provides accurate and consistent resistance values.
  • Stable Performance: Maintains stable resistance values over time and temperature variations.
  • Easy Assembly: Designed for automated SMT assembly, reducing manufacturing costs.
  • Space Saving: Compact size saves valuable board space.
  • Reliable Operation: Provides reliable performance in a wide range of applications.

Additional Details:

The RCL12252R20FKEG has a resistance value of 2.2 Ohms. It is crucial to consult the Vishay datasheet for detailed specifications, including power rating, temperature coefficient, tolerance, and other electrical characteristics. This will ensure proper application and prevent damage to the resistor or the surrounding circuitry. The resistor is lead-free and RoHS compliant.

You May Also Be Interested in

Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess