EN
  • EN
  • DE

RCA06031K00FKEA

Part No RCA06031K00FKEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 1K OHM 1% 1/10W 0603 / 1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer Vishay Dale
Packaging Reel - TR
Resistance 1 kOhms
Tolerance ±1%
Power (Watts) 0.1W, 1/10W
Composition Thick Film
Features Anti-Sulfur, Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
Ratings AEC-Q200
Size / Dimension 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max) 0.020" (0.50mm)
Number of Terminations 2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 541-2199-1,541-2199-2,541-2199-6
Standard Package 5,000
Win Source Part Number 1328912-RCA06031K00FKEA
Ultra Librarian 3D Model Ultra Librarian RCA06031K00FKEA CAD Model

Description

The RCA06031K00FKEA is a thick film chip resistor manufactured by Vishay. This resistor is designed for general-purpose applications where precision resistance and stability are required in a small 0603 form factor.

Applications:

  • Consumer electronics (e.g., smartphones, tablets, audio equipment)
  • Industrial equipment (e.g., sensors, control circuits)
  • Automotive electronics (e.g., ECUs, dashboard controls)
  • Power supplies
  • Lighting circuits

Features:

  • Small size: 0603 (1608 metric) package size which enables high-density mounting.
  • High reliability: Thick film construction provides excellent resistance to environmental factors.
  • Stable resistance: Offers minimal resistance drift over temperature and time.
  • Lead-free terminations: Compliant with RoHS standards.
  • Power rating: 0.1W
  • Resistance Value: 1kΩ with a tolerance of ±1%.
  • TCR: ±100 ppm/°C

Benefits:

  • Reduced board space: Allows for smaller and more compact designs.
  • Improved circuit performance: Stable resistance ensures accurate and reliable operation.
  • Long-term reliability: Robust construction minimizes failures and extends product life.
  • Environmentally friendly: Lead-free construction reduces environmental impact.
  • Precision Resistance: Provides tighter tolerance than standard resistors.

Additional Details:

The RCA06031K00FKEA resistor features a thick film resistive element, which is screen-printed onto a ceramic substrate. This construction provides excellent stability and reliability. The resistor is available in tape and reel packaging for automated assembly. It is designed to operate over a wide temperature range, typically -55°C to +155°C. The resistor is also marked with a resistance code for easy identification.

This resistor is suitable for use in circuits where a 1kΩ resistance with a tolerance of ±1% is required. It can be used as a pull-up resistor, pull-down resistor, current limiting resistor, or voltage divider resistor. Its small size and high reliability make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess