The PTN1206E1003FBT1 is a precision thin film chip resistor from Vishay. It is designed for applications that require high stability, tight tolerance, and low noise. Its 1206 package size offers a balance between power handling capability and board space usage. This resistor delivers exceptional performance in demanding electronic circuits.
Applications
- Precision voltage dividers
- Current sensing in power supplies
- Feedback resistors in operational amplifiers
- Instrumentation and measurement equipment
- Medical devices
Features
- 1206 case size: Provides a good balance between power handling and board space.
- Thin film technology: Ensures superior stability and precision.
- Tight tolerance: Offers accurate and consistent resistance values.
- Low temperature coefficient of resistance (TCR): Minimizes resistance changes due to temperature variations.
- Low noise: Reduces signal interference in sensitive circuits.
- High stability: Maintains resistance value under diverse environmental conditions.
Benefits
- Improved circuit accuracy: Tight tolerance and low TCR contribute to precise circuit operation.
- Enhanced reliability: Thin film construction ensures long-term stability and robustness.
- Reduced noise: Low noise characteristics minimize signal distortion.
- Good balance of power and size: 1206 package offers sufficient power handling in a compact size.
- Stable performance over temperature: Low TCR ensures consistent performance across a wide temperature range.
Additional Details
The PTN1206E1003FBT1 has a resistance value of 100 kΩ (1003). The power rating is typically 0.25W. The operating temperature range is typically -55°C to +155°C. This thin film resistor uses a tantalum nitride resistive element. The resistor is lead-free and RoHS compliant. It is designed for reflow soldering processes. The excellent long-term stability makes it suitable for demanding applications where consistent performance is critical.