EN
  • EN
  • DE

PTN0805E1102BITF

Part No PTN0805E1102BITF
Manufacturer Vishay
Catalog OEM Parts (O - R)
Description Vishay.smd.reel.spq 5000.MOQ 5000 / Mpq 5000.RESISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972133-PTN0805E1102BITF
Categories OEM Parts(O-R)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTN0805E1102BITF CAD Model

Description

The PTN0805E1102BITF is a thick film chip resistor from Vishay. It's designed for general purpose applications in electronic circuits where precise resistance is required. The 0805 designation refers to the physical size of the resistor.

Applications:

  • Current Limiting: Limiting current in LED circuits, signal lines, and other sensitive components.
  • Voltage Division: Creating voltage dividers for sensor circuits, bias networks, and feedback networks.
  • Pull-up/Pull-down Resistors: Setting the logic level of digital inputs.
  • Filtering: Forming RC filters for signal conditioning.
  • General Purpose Resistance: Providing a specific resistance value in various electronic circuits.

Features:

  • Thick Film Technology: Provides stable and reliable resistance values.
  • Surface Mount Package (0805): Allows for easy integration into surface mount circuit boards.
  • Tight Tolerance: The 'B' in the part number indicates a tolerance of 0.1%.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over temperature.
  • RoHS Compliant: Compliant with RoHS directives for environmental protection.

Benefits:

  • Precise Resistance Value: Tight tolerance ensures accurate resistance for critical applications.
  • Stable Performance: Thick film technology provides stable resistance values over time and temperature.
  • Easy Integration: Surface mount package simplifies assembly and reduces board space requirements.
  • Wide Range of Applications: Suitable for a wide variety of electronic circuits.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details:

The PTN0805E1102BITF's key specifications include its resistance value (11 kOhms as indicated by '1102', where '110' are the significant digits and '2' is the multiplier - 10^2), tolerance (0.1%), power rating, and temperature coefficient of resistance (TCR). The 0805 package size indicates a length of 0.08 inches and a width of 0.05 inches. Always consult the official datasheet from Vishay for the most accurate and up-to-date specifications and application information. The datasheet will also provide information on the resistor's voltage rating and its performance under various operating conditions.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess