EN
  • EN
  • DE

PRA100I4-100KBWNT

Part No PRA100I4-100KBWNT
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description SFERNICE THIN FILMS / Ohm Power Per Element Resistor Network/Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr Vishay Sfernice
Series *
Package Tape & Reel
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 1338615-PRA100I4-100KBWNT
Ultra Librarian 3D Model Ultra Librarian PRA100I4-100KBWNT CAD Model

Description

The PRA100I4-100KBWNT is a precision resistor array from Vishay. This resistor network is designed for applications requiring matched resistance values and high stability. It consists of multiple resistors in a single package, offering space savings and improved performance compared to discrete resistor solutions.

Applications

  • Instrumentation amplifiers
  • Voltage dividers
  • Current sensing circuits
  • Feedback networks
  • Precision measurement equipment
  • Gain setting circuits

Features

  • Resistance Value: 100 kOhms per resistor
  • Tolerance: ±0.1%
  • Temperature Coefficient of Resistance (TCR): ±10 ppm/°C
  • Power Rating: 100mW per resistor
  • Number of Resistors: 4
  • Package Type: SIP (Single In-Line Package)
  • RoHS Compliant: Environmentally friendly

Benefits

  • Matched Resistance Values: Ensures accurate and consistent performance in critical circuits.
  • High Stability: Provides reliable resistance values over a wide range of temperatures and operating conditions.
  • Space Saving: Integrates multiple resistors into a single package, reducing board space requirements.
  • Improved Performance: Minimizes temperature drift and improves overall circuit accuracy.
  • Easy to Use: SIP package simplifies installation and reduces assembly costs.
  • RoHS Compliant: Meets environmental standards for safe and responsible use.

The PRA100I4-100KBWNT resistor array utilizes thin film technology to achieve excellent stability and accuracy. The matched resistance values and low TCR make it suitable for precision measurement equipment and instrumentation amplifiers. This resistor network is commonly used in applications where accurate and stable resistance values are critical for optimal performance.

Technical Specifications:

Resistance: 100 kOhms

Tolerance: ±0.1%

TCR: ±10 ppm/°C

Power Rating: 100mW per resistor

Operating Temperature Range: -55°C to +125°C

You May Also Be Interested in

CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us
Panasonic
RES ARRAY 4 RES 3 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess