Products specifications Report Issue?

Manufacturer Vishay Thin Film
Packaging Reel
Resistance 75 Ohms
Tolerance ±0.1%
Power (Watts) 1W
Composition Thin Film
Features Flame Proof, Moisture Resistant, Safety
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 1206 (3216 Metric)
Supplier Device Package 1206
Dimension 0.126" L x 0.063" W
Height - Seated (Maximum) 0.033" (0.84mm)
Number of Terminations 2
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808244-PHP01206E75R0BST5
Ultra Librarian 3D Model Ultra Librarian PHP01206E75R0BST5 CAD Model

Description

The Vishay Thin Film PHP01206E75R0BST5 is a 1206 (3216 Metric) thin film resistor.

  • Tolerance: ±0.1%
  • Temperature Coefficient: ±25ppm/°C
  • Power (Watts): 1W
  • Terminations: 2
  • Resistance: 75 Ohms
  • Supplier Device Package: 1206
  • Operating Temperature: -55°C to 155°C
  • Dimension: 0.126" L x 0.063" W
  • Manufacturer Package: 1206 (3216 Metric)
  • Height: 0.033" (0.84mm)
  • Popularity: Medium
  • Supply & Demand: Balanced
  • Manufacturer Pack Quantity: 500
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

KOA Speer
CURRENT SENSE RESISTOR
Need more? Email Us
ECAD model for SR732ETTDR240F
Yageo
Need more? Email Us
ECAD model for RC0201JR-073R0
Panasonic
RES SMD 300K OHM 5% 1/10W 0603 / 300 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Need more? Email Us
ECAD model for ERJ-3GEYJ304V
Yageo
RES SMD 820K OHM 5% 1/20W 0201
Need more? Email Us
ECAD model for RC0201JR-07820KL
Yageo
Res Thick Film 0402 100K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R / RES SMD 100K OHM 1% 1/16W 0402
Lowest to $0.0020
ECAD model for RC0402FR-07100KL
Yageo
RES SMD 47K OHM 5% 1/20W 0201
Lowest to $0.0033
ECAD model for RC0201JR-0747KL
Yageo
RES SMD 36K OHM 5% 1/20W 0201
Lowest to $0.0022
ECAD model for RC0201JR-0736KL
Yageo
RES SMD 4.3M OHM 5% 1/20W 0201
Need more? Email Us
ECAD model for RC0201JR-074M3L
Yageo
RES SMD 1.24M OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for RC0201FR-071M24L

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8557 $51.3420
145+ $0.7021 $101.8045
225+ $0.6802 $153.0450
305+ $0.6582 $200.7510
395+ $0.6363 $251.3385
530+ $0.5705 $302.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,495 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention