EN
  • EN
  • DE

PAT0805E5172BST1

Part No PAT0805E5172BST1
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 51.7K OHM 0.1% 1/5W 0805 / 51.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Vishay Dale Thin Film
Series PAT
Package Tape & Reel
Resistance 51.7 kOhms
Tolerance ±0.1%
Power (Watts) 0.2W, 1/5W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Ratings AEC-Q200
Size / Dimension 0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max) 0.018" (0.46mm)
Number of Terminations 2
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1351408-PAT0805E5172BST1
Ultra Librarian 3D Model Ultra Librarian PAT0805E5172BST1 CAD Model

Description

The Vishay PAT0805E5172BST1 is a thick film chip resistor from the PAT series, designed for general purpose applications requiring stable and reliable resistance in a small surface mount package. This resistor features a robust construction and provides consistent performance in various electronic circuits.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices.
  • Industrial Equipment: Employed in control systems, power supplies, and measurement instruments.
  • Automotive Electronics: Used in engine control units (ECUs), sensors, and infotainment systems.
  • Medical Devices: Employed in diagnostic and monitoring equipment.
  • Telecommunications: Used in networking devices and communication infrastructure.

Features:

  • Thick Film Technology: Provides stable and reliable resistance.
  • Small Size: 0805 package for high-density mounting.
  • Surface Mount Device (SMD): Facilitates automated assembly.
  • High Power Rating: Capable of handling high power dissipation.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Stable Performance: Ensures consistent resistance over a wide range of operating conditions.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Easy Assembly: SMD design simplifies automated manufacturing processes.
  • Wide Application Range: Suitable for various electronic devices and applications.
  • Environmentally Friendly: Complies with RoHS environmental standards.

Additional Details:

The PAT0805E5172BST1 resistor has a resistance value of 51.7 kΩ and a tolerance of ±0.1%. It is housed in a 0805 package, making it suitable for high-density surface mount applications. The thick film technology provides stable and reliable resistance over a wide range of operating conditions. This resistor is commonly used in consumer electronics, industrial equipment, automotive electronics, medical devices, and telecommunications. Vishay is known for producing high-quality and reliable electronic components, and the PAT series resistors are no exception. The resistor's small size allows for efficient use of board space, making it ideal for compact electronic devices. Its SMD design simplifies automated assembly processes, reducing manufacturing costs. The PAT0805E5172BST1 also meets RoHS environmental standards, ensuring that it is environmentally friendly and suitable for global distribution. The resistor is designed to withstand high temperatures and humidity levels, ensuring long-term reliability in various environmental conditions.

You May Also Be Interested in

Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess