The P6SMB48A is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This device provides protection against voltage transients caused by inductive load switching, lightning strikes, and electrostatic discharge (ESD). It is designed to clamp overvoltage events and protect sensitive electronic components.
Applications
- Protection of sensitive electronic equipment from voltage transients
- Overvoltage protection in automotive electronics
- Surge protection in industrial applications
- I/O port protection
- DC power line protection
Features
- Surface Mount SMB package (DO-214AA)
- Glass passivated chip junction
- Excellent clamping capability
- Low incremental surge resistance
- 600 W peak pulse power capability with a 10/1000 μs waveform
- Fast response time: typically less than 1.0 ps from 0 V to VBR minimum
- High temperature soldering guaranteed: 260 °C / 10 seconds at terminals
- Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
Benefits
- Offers robust overvoltage protection, improving system reliability.
- Surface mount package allows for efficient board assembly.
- Fast response time provides immediate protection against voltage spikes.
- High surge capability protects against high-energy transients.
- Low leakage current reduces power consumption.
Additional Details
The P6SMB48A is a unidirectional TVS diode with a stand-off voltage of 48V. It is designed to clamp overvoltage events at a specific voltage level, protecting downstream circuitry. It is compliant with RoHS standards and meets stringent quality and reliability requirements. The peak pulse current (Ippm) depends on the pulse duration and waveform. The SMB package is industry-standard for surface mount TVS diodes.
This TVS diode is critical for protecting sensitive electronics from damage caused by voltage surges. Its combination of surge handling capability, fast response time, and surface mount package makes it suitable for a wide range of applications where transient voltage protection is essential. The unidirectional nature must be considered when selecting a protection component for systems that may experience both positive and negative transients.