EN
  • EN
  • DE
  • IT

NTCALUG02A103F161

Part No NTCALUG02A103F161
Manufacturer Vishay
Catalog Temperature Sensors - NTC Thermistors
Description THERM NTC 10KOHM 3984K RING LUG / NTC Thermistor 10k Ring Lug
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - NTC Thermistors
Mfr Vishay Beyschlag/Draloric/BC Components
Series Automotive, AEC-Q200, NTCA
Package Bulk
Product Status Active
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±1%
B Value Tolerance ±0.5%
B0/50 -
B25/50 -
B25/75 -
B25/85 3984K
B25/100 -
Temperature Range - Operating -55°C ~ 125°C
Power - Max 100 mW
Length - Lead Wire 6.3" (160mm)
Mounting Type Free Hanging
Package / Case Ring Lug
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1355568-NTCALUG02A103F161
Ultra Librarian 3D Model Ultra Librarian NTCALUG02A103F161 CAD Model

Description

The NTCALUG02A103F161 is an NTC thermistor from Vishay Beyschlag/Draloric/BC Components. It is part of the Automotive, AEC-Q200, NTCA series and has a resistance of 10k ohms with a tolerance of ±1%.

  • Series: Automotive, AEC-Q200, NTCA
  • Resistance: 10k ohms
  • Tolerance: ±1%
  • Temperature Range: -55°C to 125°C
  • Maximum Power Rating: 100mW
  • Component Type: Ring Lug
  • Mounting: Free Hanging
  • REACH: Unaffected by REACH regulations
  • ECCN: EAR99
  • B25/85 Value: 3984K
  • Lead Wire Length: 6.3 inches (160mm)

You May Also Be Interested in

Vishay
THERMISTOR NTC 68KOHM 3964K 0805
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 20OHM 3096K DISC
Need more? Email Us
Honeywell
THERMISTOR NTC 10KOHM 3800K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 6AMPS STRA
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 470OHM 3650K 0402
Lowest to $0.0343
Semitec USA Corp
NTC THERMISTOR AT-4 2 26AWG
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 100KOHM 3470K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTOR AT-4 2 26AWG
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 1OHMS 8AMPS CLIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7400 $65.7600
58+ $2.2482 $130.3956
90+ $2.1780 $196.0200
123+ $2.1077 $259.2471
159+ $2.0374 $323.9466
213+ $1.8267 $389.0871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,546 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess