EN
  • EN
  • DE
  • IT

MC100LVEL58DR2

Part No MC100LVEL58DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 3.3V ECL 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1072862-MC100LVEL58DR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEL58DR2 CAD Model

Description

The ON Semiconductor MC100LVEL58DR2 is a high-performance dual 2:1 multiplexer device, designed to meet the stringent requirements of high-speed data transmission systems. This integrated circuit is part of ON Semiconductor's MC10/100 family, renowned for their exceptional quality and reliability in the electronics industry.

Key Features

  • High-Speed Performance: The MC100LVEL58DR2 boasts a maximum frequency of 3.5 GHz, which makes it suitable for high-speed signal processing applications.
  • Differential Inputs: With LVPECL differential inputs, the device ensures reduced noise and improved signal integrity, critical for maintaining performance in noisy environments.
  • Power Supply: It operates on a nominal supply voltage of 3.3V, providing a convenient power compatibility for contemporary system designs.
  • Functionality: The dual 2:1 multiplexer configuration allows for flexible routing of high-speed signals, making it ideal for applications that require efficient data management.
  • Package: The device comes in a compact SOIC-8 package, ensuring a small footprint on the PCB and compatibility with automatic placement equipment.
  • Temperature Range: It can operate over the full industrial temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.

Applications

The MC100LVEL58DR2 is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data transmission
  • Networking and telecommunications
  • Signal routing in test equipment
  • Clock distribution networks
  • Automated test equipment (ATE)

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The MC100LVEL58DR2 is backed by ON Semiconductor's rigorous testing and reliability standards, ensuring that it meets the needs of the most demanding applications. Technical support and comprehensive documentation are available, providing designers with all the resources necessary to implement the device effectively in their solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0295 $66.3245
27+ $4.9480 $133.5960
41+ $4.7928 $196.5048
56+ $4.6388 $259.7728
73+ $4.4836 $327.3028
97+ $4.0205 $389.9885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess