EN
  • EN
  • DE

MMB02070D1509DB200

Part No MMB02070D1509DB200
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Mmb 0207-25 0.5% B2 15R0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0207
Composition Thin Film
Contact Plating Tin
Lead Free Lead Free
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Operating Supply Voltage 300 V
Radiation Hardening No
Resistance 15 Ω
RoHS Compliant
Temperature Coefficient 25 ppm/°C
Tolerance 0.5 %
Win Source Part Number 1151680-MMB02070D1509DB200
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMB02070D1509DB200 CAD Model

Description

The MMB02070D1509DB200 is a precision thin film resistor from Vishay. These resistors are known for their excellent stability, tight tolerance, and low temperature coefficient, making them suitable for applications requiring high accuracy and reliability. The 'MMB' signifies a Mini-MELF (Metal Electrode Face Bonding) package, which allows for efficient heat dissipation and compact design. The resistor is designed for surface mount technology (SMT) and offers long-term stability under various environmental conditions.

Applications:

  • Precision Amplifiers: Used in feedback networks and gain-setting circuits to ensure accurate amplification.
  • Test and Measurement Equipment: Employed in multimeters, oscilloscopes, and other instruments to provide reliable measurements.
  • Medical Devices: Incorporated in patient monitoring equipment and diagnostic instruments where precision and stability are crucial.
  • Automotive Electronics: Applied in engine control units (ECUs) and sensor circuits to ensure accurate sensor readings.
  • Industrial Control Systems: Utilized in process control systems and automation equipment for precise control and monitoring.
  • Aerospace and Defense Applications: Employed in avionics systems and military equipment due to their high reliability and stability.

Features:

  • Thin Film Technology: Provides excellent stability, low noise, and tight tolerance.
  • Mini-MELF Package: Compact design with efficient heat dissipation.
  • Tight Tolerance: 0.5% tolerance ensures accurate resistance value.
  • Low Temperature Coefficient: 25 ppm/°C temperature coefficient minimizes resistance changes with temperature.
  • High Stability: Excellent long-term stability under various environmental conditions.
  • Surface Mount Technology (SMT): Designed for easy and reliable SMT assembly.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Improved Accuracy: Tight tolerance and low temperature coefficient ensure accurate resistance values under varying conditions.
  • Enhanced Stability: Thin film technology and robust design provide excellent long-term stability.
  • Compact Design: Mini-MELF package allows for high-density circuit designs.
  • Reliable Performance: Stable performance under various environmental conditions ensures reliable operation.
  • Reduced System Errors: High accuracy reduces errors in measurement and control systems.

Additional Details:

The MMB02070D1509DB200 has a resistance value of 15.0 Ohms. It meets stringent quality control standards, ensuring consistent performance and reliability. The Mini-MELF package is designed for automated assembly processes, which can reduce manufacturing costs. The resistor is also designed to withstand various environmental stresses, including humidity, temperature cycling, and vibration. Vishay offers comprehensive datasheets and technical support to assist with design and application of this resistor.

You May Also Be Interested in

Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2928 $58.5600
485+ $0.2402 $116.4970
745+ $0.2328 $173.4360
1,030+ $0.2252 $231.9560
1,330+ $0.2178 $289.6740
1,780+ $0.1952 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess