EN
  • EN
  • DE

MMA02040D4700BB300

Part No MMA02040D4700BB300
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Mma 0204-25 0.1% Bl 470R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Conformal
Composition Thin Film
Contact Plating Tin
Lead Free Yes
Length 3.6 mm
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -55 °C
Operating Supply Voltage 200 V
Packaging Tape and Reel
Radiation Hardening No
Resistance 470 Ω
RoHS Compliant
Temperature Coefficient 25 ppm/°C
Tolerance 0.1 %
Win Source Part Number 1001616-MMA02040D4700BB300
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMA02040D4700BB300 CAD Model

Description

The MMA02040D4700BB300 is a precision thin film resistor manufactured by Vishay. It belongs to the MMA 0204 professional series and is known for its high stability, reliability, and precision performance in various electronic circuits.

Applications

  • Precision Instrumentation: Used in test and measurement equipment where high accuracy is required.
  • Medical Equipment: Employed in medical devices for accurate signal processing and control.
  • Audio Amplifiers: Integrated into high-end audio amplifiers for minimal distortion and noise.
  • Industrial Controls: Utilized in industrial control systems for precise voltage and current regulation.
  • Automotive Electronics: Applied in automotive control units where reliability and stability are crucial.

Features

  • Resistance Value: 470 Ohms
  • Tolerance: ±0.1%
  • Temperature Coefficient of Resistance (TCR): ±15 ppm/°C
  • Power Rating: 0.4 W
  • Thin Film Technology: Provides excellent stability and low noise.

Benefits

  • High Accuracy: Ensures precise resistance value for critical applications.
  • Excellent Stability: Maintains stable performance over a wide temperature range.
  • Low Noise: Minimizes noise contribution in sensitive circuits.
  • High Reliability: Provides long-term reliable performance in demanding environments.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Additional Details

The MMA02040D4700BB300 resistor is manufactured using advanced thin film technology, ensuring high precision and stability. Its low TCR and tight tolerance make it suitable for applications where performance is critical. The resistor is designed for surface mount assembly and is available in a compact 0204 package size. Vishay's MMA 0204 series is widely recognized for its quality and reliability in professional electronic applications.

You May Also Be Interested in

Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess