EN
  • EN
  • DE

MI3045S

Part No MI3045S
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1221994-MI3045S
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MI3045S CAD Model

Description

The MI3045S is a high-power, surface-mount Schottky Barrier Rectifier from Vishay. It's designed for efficient rectification in high-frequency switching power supplies and other applications where low forward voltage drop and fast switching are critical. This rectifier is characterized by its high surge capability and excellent thermal performance.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Polarity protection applications
  • Free-wheeling diodes

Features

  • Low forward voltage drop
  • High surge current capability
  • Guard ring for overvoltage protection
  • High junction temperature capability
  • Surface mount package
  • RoHS compliant
  • Halogen-free

Benefits

  • Improved Efficiency: The low forward voltage drop minimizes power losses, leading to higher efficiency in power supply designs.
  • Enhanced Reliability: The high surge current capability provides protection against transient voltage spikes.
  • Robust Protection: The guard ring provides overvoltage protection, further enhancing reliability.
  • Compact Design: The surface mount package allows for a smaller and more compact PCB layout.
  • Environmentally Friendly: The RoHS compliance and halogen-free construction meet environmental regulations.
  • High Temperature Operation: The high junction temperature capability allows for operation in demanding thermal environments.

Additional Details

The MI3045S has a maximum repetitive peak reverse voltage (VRRM) of 45V and a maximum average forward rectified current (IF(AV)) of 3A. Its forward voltage (VF) is typically 0.5V at 3A. The device is typically packaged in a DO-214AA (SMB) package. It's important to consult the datasheet for detailed electrical characteristics, thermal resistance, and soldering recommendations. The device should be mounted on a suitable heatsink if necessary to maintain the junction temperature within the specified limits.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess