EN
  • EN
  • DE

MDP1603-390G

Part No MDP1603-390G
Manufacturer Vishay
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991356-MDP1603-390G
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MDP1603-390G CAD Model

Description

The MDP1603-390G is a thick film resistor network from Vishay. This device consists of multiple resistors in a single package, designed to provide precise and stable resistance values. It is commonly used in applications requiring matched resistors or voltage dividers.

Applications

  • Voltage Dividers: Creating precise voltage levels for analog circuits.
  • Current Limiting Resistors: Protecting circuits from overcurrent conditions.
  • Pull-Up/Pull-Down Resistors: Providing defined logic levels for digital inputs.
  • Feedback Resistors: Setting the gain of operational amplifiers.
  • Instrumentation Amplifiers: Ensuring accurate signal amplification.

Features

  • Thick Film Technology: Provides stable and reliable resistance values.
  • Multiple Resistors in a Single Package: Reduces component count and board space.
  • Precise Resistance Tolerance: Ensures accurate resistance values.
  • Low Temperature Coefficient: Minimizes resistance variations with temperature.
  • Surface Mount Package: Suitable for automated assembly.
  • RoHS Compliant

Benefits

  • Reduced Component Count: Simplifies design and reduces BOM cost.
  • Improved Accuracy: Precise resistance values improve circuit performance.
  • Stable Performance: Reliable operation over a wide temperature range.
  • Space Saving: Compact package reduces board space requirements.
  • Easy Assembly: Surface mount package simplifies automated assembly.

Additional Details

The MDP1603-390G resistor network has a resistance value of 39 Ohms. The specific configuration of the resistors within the network will vary depending on the exact part number. The device is typically used in surface mount applications and is reflow soldered onto the circuit board. The resistor network's compact size and precise resistance values make it a valuable component in a variety of electronic circuits. Proper handling and storage procedures should be followed to prevent damage to the device. It’s important to consult the datasheet for specific details regarding the number of resistors, their arrangement, power rating, and tolerance to ensure proper usage.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4280 $58.2720
58+ $1.9921 $115.5418
90+ $1.9299 $173.6910
124+ $1.8676 $231.5824
160+ $1.8054 $288.8640
215+ $1.6186 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,058 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess