The MBRB1545CTHE3-B/P is a Schottky Barrier Rectifier manufactured by Vishay. It's designed for high-frequency rectification and fast switching applications, offering low forward voltage drop and high surge current capability. This device is commonly used in switching power supplies, freewheeling diodes, and polarity protection circuits.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling diodes in inductive loads
- Polarity protection applications
- High-frequency inverters
Features:
- High surge current capability
- Low forward voltage drop
- High-frequency operation
- Meets MSL level 1, per J-STD-020, LF maximum peak of 245 °C
- AEC-Q101 qualified available
- Halogen-free according to IEC 61249-2-21 definition
Benefits:
- Improved efficiency in power conversion
- Reduced power dissipation
- Enhanced system reliability
- Suitable for automated pick and place equipment
- Automotive applications suitability
- Environmentally friendly
Detailed Specs:
The MBRB1545CTHE3-B/P typically features a maximum repetitive peak reverse voltage of 45V and a maximum average forward rectified current of 15A. The forward voltage drop is usually around 0.57V at 7.5A, contributing to its high efficiency. It comes in a TO-263 (D2PAK) package, suitable for surface mounting. The operating junction temperature ranges from -65°C to +150°C. This rectifier's high surge current capability allows it to withstand transient voltage spikes, making it a robust choice for demanding applications. The device’s low reverse leakage current at high temperatures further enhances its performance and reliability. It also meets moisture sensitivity level 1 standards and is halogen-free.
In summary, the MBRB1545CTHE3-B/P from Vishay offers a reliable and efficient solution for high-frequency rectification and power management applications requiring robust performance and surge protection. Its combination of low forward voltage drop, high surge current capability, and efficient thermal characteristics makes it a suitable component for a wide range of power electronics designs.