The MBR0530-T1-E3 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. This diode is designed for high-frequency rectification and protection applications. Its key features include a low forward voltage drop, fast switching speed, and high surge current capability, making it suitable for efficient power management and circuit protection.
Applications
- DC-DC converters
- Reverse polarity protection
- Freewheeling diodes
- Battery charging circuits
- Voltage clamping
Features
- Low Forward Voltage Drop
- Fast Switching Speed
- High Surge Current Capability
- Surface Mount Package (SOD-123)
- Moisture Sensitivity Level 1
- Halogen-free according to IEC 61249-2-21
Benefits
- Improved efficiency in power conversion due to the low forward voltage drop.
- Effective circuit protection against reverse polarity and voltage surges.
- Reduced switching losses in high-frequency applications.
- Simplified PCB assembly with the small surface mount package.
- High reliability in humid environments due to Moisture Sensitivity Level 1 rating.
- Environmentally friendly due to halogen-free composition.
Additional Details
The MBR0530-T1-E3 has a maximum repetitive reverse voltage of 30V and a maximum average forward rectified current of 0.5A. It is housed in a SOD-123 package, making it suitable for compact designs and automated assembly processes. The operating junction temperature range is typically -65°C to +125°C.
This Schottky diode is optimized for minimizing power dissipation and improving overall system efficiency. The fast switching speed reduces switching losses, while the high surge current capability protects the circuit from transient overcurrent conditions. Its robust design and halogen-free composition make it a reliable choice for a wide range of applications.