EN
  • EN
  • DE

MBB0207VC5232FC100

Part No MBB0207VC5232FC100
Manufacturer Vishay
Catalog OEM Parts (M - N)
Description Mbb/sma 0207-50 1% Cecc 06 C1 52K3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Diameter 2.5 mm
Lead Free Yes
Length 6.5 mm
Resistance 52.3 kΩ
RoHS Compliant
Win Source Part Number 989894-MBB0207VC5232FC100
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBB0207VC5232FC100 CAD Model

Description

The MBB0207VC5232FC100 is a professional thin film resistor from Vishay. These resistors are known for their high precision, stability, and reliability, making them suitable for demanding applications.

Applications

  • Precision instrumentation
  • Medical equipment
  • Aerospace applications
  • Audio equipment
  • Test and measurement equipment

Features

  • High precision: ±0.1% tolerance
  • Low temperature coefficient of resistance (TCR): ±15 ppm/°C
  • Excellent long-term stability
  • Thin film technology
  • RoHS compliant

Benefits

  • Accurate and stable resistance values ensure reliable circuit performance.
  • Minimal resistance drift over temperature variations.
  • Long-term stability guarantees consistent performance over time.
  • Suitable for precision measurement and control applications.

Technical Specifications

The MBB0207VC5232FC100 resistor has a resistance value of 52.3 kΩ. Key specifications include a tolerance of ±0.1%, a TCR of ±15 ppm/°C, and a power rating. The thin film construction provides excellent stability and low noise. These resistors are designed for applications requiring high accuracy and reliability, where even small variations in resistance can affect performance.

Thin film resistors like the MBB0207VC5232FC100 are essential components in circuits that demand precision and stability. Their superior performance characteristics make them a preferred choice for critical applications across various industries.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess