EN
  • EN
  • DE

LL4148FD1

Part No LL4148FD1
Manufacturer Vishay
Catalog OEM Parts (J - L)
Description Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.15A, 100V V(RRM), Silicon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069736-LL4148FD1
Categories OEM Parts(J-L)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL4148FD1 CAD Model

Description

The LL4148FD1 is a high-speed switching diode manufactured by Vishay. It is designed for fast switching applications in various electronic circuits. This diode is commonly used in signal processing, protection circuits, and general-purpose switching applications. The LL4148FD1 features a small, leadless package, making it suitable for high-density board designs.

Applications:

  • High-Speed Switching: Used in circuits requiring rapid switching of signals.
  • Signal Processing: Employed in signal detection, rectification, and modulation circuits.
  • Protection Circuits: Provides overvoltage protection in sensitive electronic equipment.
  • General Purpose Rectification: Used in AC to DC conversion.
  • Clipping and Clamping Circuits: Used to limit voltage levels in circuits.

Features:

  • Fast Switching Speed: Offers a low reverse recovery time, enabling fast switching.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Small Package: Leadless LL package for compact designs.
  • High Reliability: Designed for stable performance under various operating conditions.
  • RoHS Compliant: Meets Restriction of Hazardous Substances standards for environmental safety.

Benefits:

  • Improved Circuit Performance: Fast switching speed enhances the responsiveness of circuits.
  • Reduced Power Consumption: Low forward voltage drop minimizes power loss and heat generation.
  • Space Saving: Small package allows for high-density mounting.
  • Reliable Operation: Robust design ensures long-term reliability.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The LL4148FD1 typically features a maximum forward voltage of around 1V and a maximum reverse voltage of around 100V. It is designed to operate over a broad temperature range, typically from -65°C to +175°C. The diode's fast switching speed is characterized by a reverse recovery time in the nanosecond range. It is essential to consult the official Vishay datasheet for complete and accurate specifications before using this component. The LL4148 is a very common diode, and the FD1 suffix specifies the package and manufacturing details.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess