EN
  • EN
  • DE

K104Z15Y5VF5TH5

Part No K104Z15Y5VF5TH5
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 50V Y5V RADIAL / 0.1 µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series Mono-Kap™ K
Package Tape & Reel (TR),Cut Tape (CT)
Capacitance 0.1 µF
Tolerance -20%, +80%
Voltage - Rated 50V
Temperature Coefficient Y5V (F)
Temperature Range - Operating -30°C ~ 85°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Radial
Dimension 0.157" L x 0.102" W (4.00mm x 2.60mm)
Height - Seated (Max) 0.260" (6.60mm)
Lead Spacing 0.197" (5.00mm)
Lead Style Formed Leads
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0060
Other Names BC1165CT-NDR,225236510104,BC1165TR-NDR,BC1165TR,2252-365-10104,BC1165CT
Standard Package 4,000
Win Source Part Number 1123551-K104Z15Y5VF5TH5
Ultra Librarian 3D Model Ultra Librarian K104Z15Y5VF5TH5 CAD Model

Description

The K104Z15Y5VF5TH5 is a ceramic capacitor manufactured by Vishay. It is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. These capacitors are known for their stability, reliability, and small size, making them suitable for a wide range of applications, including decoupling, filtering, and bypass circuits.

Applications

  • Decoupling capacitors
  • Filtering capacitors
  • Bypass capacitors
  • Timing circuits
  • General-purpose electronic circuits
  • Consumer electronics
  • Industrial equipment

Features

  • High capacitance stability
  • Small size
  • High reliability
  • Lead-free termination
  • RoHS compliant
  • Multilayer ceramic construction

Benefits

  • Provides stable performance over a wide range of temperatures and voltages.
  • Saves space on the circuit board due to its compact design.
  • Ensures long-term reliability in demanding applications.
  • Complies with environmental regulations.
  • Suitable for automated assembly processes.
  • Offers excellent electrical characteristics.

Technical Specifications

The K104Z15Y5VF5TH5 capacitor has a capacitance value of 0.1μF (microfarads) with a tolerance of +80%/-20%. The voltage rating is typically 16 VDC. The temperature coefficient is Y5V, indicating that the capacitance changes significantly with temperature. The operating temperature range is typically -30°C to +85°C. The capacitor is designed for surface mount technology (SMT), allowing for easy integration into automated assembly lines. The ceramic dielectric material ensures high insulation resistance and low leakage current.

This capacitor is commonly used in decoupling applications to suppress noise on power supply lines and in filtering applications to remove unwanted signals. Its compact size and high reliability make it a popular choice for various electronic devices.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess