EN
  • EN
  • DE

R3111Q431C-TR

Part No R3111Q431C-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288449-R3111Q431C-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3111Q431C-TR CAD Model

Description

The R3111Q431C-TR is a voltage detector IC manufactured by Ricoh. It's designed to monitor the input voltage and generate a reset signal when the voltage drops below a specified threshold. This function is crucial for preventing malfunctions in electronic devices, particularly those with microcontrollers or other voltage-sensitive components.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out events, preventing erratic behavior.
  • Battery Management Systems: Monitors battery voltage to prevent deep discharge, extending battery life and protecting battery health.
  • Power Supply Monitoring: Supervises the output voltage of power supplies to ensure stable and reliable operation of connected devices.
  • Industrial Control Systems: Protects sensitive electronic equipment from damage due to voltage fluctuations in industrial environments.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to monitor voltage and ensure proper operation.

Features:

  • High-Accuracy Detection Voltage: Ensures precise voltage monitoring with minimal tolerance.
  • Built-in Delay Circuit: Prevents false resets due to transient voltage drops or noise.
  • Low Supply Current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Small Package: Available in compact packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably in a wide range of environmental conditions.
  • Open Drain Output: Provides flexible output configuration for interfacing with various logic levels.

Benefits:

  • Improved System Reliability: Prevents system crashes, data corruption, and other malfunctions caused by undervoltage conditions.
  • Extended Battery Life: Low supply current minimizes power consumption, extending the operational time of battery-powered devices.
  • Simplified Circuit Design: Built-in delay circuit eliminates the need for external components, simplifying the design process.
  • Space Saving: Small package allows for integration into compact electronic devices.
  • Enhanced System Protection: Safeguards sensitive components from damage due to voltage fluctuations.

Additional Details:

The R3111Q431C-TR features a detection voltage of 4.3V. It incorporates a built-in delay circuit, which introduces a delay time after the voltage recovers above the threshold to prevent false resets. The supply current is typically very low, in the microampere range. This IC is usually supplied in a small SOT-23 package. It is designed to operate over a wide temperature range, typically from -40°C to +85°C. The output configuration is N-channel open drain, requiring an external pull-up resistor to establish a defined output voltage level when the input voltage is above the detection threshold. The value of the pull-up resistor should be chosen based on the specific application requirements and the desired logic level.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2908 $60.0712
33+ $3.5204 $116.1732
51+ $3.4107 $173.9457
70+ $3.3010 $231.0700
91+ $3.1913 $290.4083
122+ $2.8609 $349.0298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess