EN
  • EN
  • DE

IMC0805ER1R0J01

Part No IMC0805ER1R0J01
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 1UH 180MA 2.13 OHM SMD / 1 µH Unshielded Drum Core, Wirewound Inductor 180 mA 2.13Ohm Max 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Vishay Dale
Series IMC-0805-01
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 1 µH
Tolerance ±5%
Current Rating (Amps) 180 mA
Shielding Unshielded
DC Resistance (DCR) 2.13Ohm Max
Q @ Freq 35 @ 50MHz
Frequency - Self Resonant 200MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 25.2 MHz
Mounting SMD (SMT)
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805 (2012 Metric)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.055" (1.40mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names IMC0805ER1R0J01-ND,541-2613-6,541-2613-2,541-2613-1
Standard Package 2,000
Win Source Part Number 1209166-IMC0805ER1R0J01
Ultra Librarian 3D Model Ultra Librarian IMC0805ER1R0J01 CAD Model

Description

The IMC0805ER1R0J01 from Vishay is a 1 µH inductor in the 0805 (2.00 mm x 1.25 mm) surface mount package. It is a drum core, wirewound inductor with an unshielded construction. The inductor has a tolerance of ±5% and a current rating of 180 mA. The DC resistance (DCR) of the inductor is 2.13 ohms maximum and the Q factor is 35 at 50 MHz. The self-resonant frequency of the inductor is 200 MHz.

The IMC0805ER1R0J01 is a versatile inductor that can be used in a wide range of applications, including:

  • Power supply filtering
  • EMI suppression
  • Noise filtering
  • Signal conditioning
  • Oscillator circuits
  • Inductive filters

The inductor is RoHS compliant and has a moisture sensitivity level of 1 (unlimited).

Here is a more detailed description of some of the key features of the IMC0805ER1R0J01 inductor:

  • Compact size: The 0805 package is a small surface mount package that is ideal for space-constrained applications.
  • High current rating: The inductor has a current rating of 180 mA, which makes it suitable for a wide range of applications.
  • Wide operating temperature range: The inductor has an operating temperature range of -40°C to 125°C, which makes it suitable for use in harsh environments.
  • RoHS compliant: The inductor is RoHS compliant, which means that it does not contain any hazardous substances.

The IMC0805ER1R0J01 inductor is a high-quality, reliable component that is well-suited for a wide range of applications. It is available from a variety of distributors and is typically in stock.

Here are some examples of specific applications where the IMC0805ER1R0J01 inductor can be used:

  • Power supplies: The inductor can be used to filter the output of a power supply to reduce ripple and noise.
  • EMI suppression: The inductor can be used to suppress EMI emissions from electronic devices.
  • Noise filtering: The inductor can be used to filter noise from signals.
  • Signal conditioning: The inductor can be used to condition signals for further processing.
  • Oscillator circuits: The inductor can be used to create oscillator circuits.
  • Inductive filters: The inductor can be used to create inductive filters.

The IMC0805ER1R0J01 inductor is a versatile component that can be used in a wide range of applications. It is a high-quality, reliable component that is well-suited for demanding applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2370 $50.9550
515+ $0.1945 $100.1675
800+ $0.1884 $150.7200
1,100+ $0.1823 $200.5300
1,420+ $0.1763 $250.3460
1,900+ $0.1580 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess