EN
  • EN
  • DE

ILHB1812ER601V

Part No ILHB1812ER601V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 600 OHM 1812 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Vishay Dale
Series ILHB
Package Tape & Reel
Product Status Active
Filter Type -
Number of Lines 1
Impedance @ Frequency 600 Ohms @ 100 MHz
Current Rating (Max) 3A
DC Resistance (DCR) (Max) 40mOhm
Ratings -
Temperature Range - Operating -55°C ~ 125°C
Package / Case 1812 (4532 Metric)
Mounting Type Surface Mount
Height (Max) 0.069" (1.75mm)
Size / Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369323-ILHB1812ER601V
Ultra Librarian 3D Model Ultra Librarian ILHB1812ER601V CAD Model

Description

The ILHB series ferrite bead is a compact and efficient filter component manufactured by Vishay Dale.

  • Mounting Type: Surface Mount
  • Package Size: 1812 (4532 Metric)
  • Operating Temperature: -55°C to 125°C
  • Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
  • Height: 0.069" (1.75mm)
  • Impedance: 600 Ohms @ 100 MHz
  • Current Rating (Max): 3A
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Sunlord
FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0069
Sunlord
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0306
TDK Corporation
FERRITE BEAD 220 OHM 0805 1LN
Lowest to $0.0342
Sunlord
FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0132
Panasonic
Ferrite Beads 220 OHM HS SIGNAL
Lowest to $0.1354
Sunlord
FERRITE BEAD 60 OHM 0603 1LN
Lowest to $0.0039
TDK Corporation
FERRITE BEAD 300 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
Sunlord
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.0061

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess