EN
  • EN
  • DE

ILAS1206ER601V

Part No ILAS1206ER601V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 600 OHM 1206 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Signal Line
Number of Lines 4
Impedance @ Frequency 600 Ohms @ 100 MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 500mOhm
Temperature Range - Operating -55°C ~ 125°C
Case / Package 1206 (3216 Metric), Array, 8 PC Pad
Mounting Type Surface Mount
Height (Max) 0.039" (1.00mm)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1527671-ILAS1206ER601V
Ultra Librarian 3D Model Ultra Librarian ILAS1206ER601V CAD Model

Description

N

You May Also Be Interested in

Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Sunlord
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0306
Taiyo Yuden
FERRITE BEAD 100 OHM 0805 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
Taiyo Yuden
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 220 OHM 0805 1LN
Lowest to $0.0342

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess