EN
  • EN
  • DE

IHSM4825ER1R5L

Part No IHSM4825ER1R5L
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 1.5UH 6.9A 20 MOHM SMD / Inductor Power Molded Wirewound 1.5uH 15% 1KHz Ferrite 6.9A 0.02Ohm DCR 4825 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay Dale
Series IHSM-4825
Packaging Reel package
Material - Core Ferrite
Inductance 1.5μH
Tolerance ±15%
Current Rating 6.9A
Current - Saturation 3.5A
Shielding Unshielded
DC Resistance (DCR) 20 mOhm Max
Operating Temperature Range -55°C ~ 125°C
Test Frequency 1kHz
Mounting SMD
Package Nonstandard
Dimension 0.540" L x 0.250" W (13.72mm x 6.35mm)
Height - Seated (Maximum) 0.225" (5.72mm)
Win Source Part Number 776724-IHSM4825ER1R5L
Popularity Medium
Supply and Demand Status Limited
Family Name IHSM-4825
Introduction Date November 22, 1999
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian IHSM4825ER1R5L CAD Model

Description

The IHSM4825ER1R5L is a medium-popularity inductor manufactured by Vishay Dale.

  • Win Source Part Number: 776724-IHSM4825ER1R5L
  • Series: IHSM-4825
  • Operating Temperature Range: -55°C to 125°C
  • Current Rating: 6.9A

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess