EN
  • EN
  • DE

MKW41Z512VHT4R

Part No MKW41Z512VHT4R
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000744-MKW41Z512VHT4R
Manufacturer NXP USA Inc.
Category RF and Wireless RF Transceiver ICs
Series Kinetis KW41Z
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 64-VFLGA
Supplier Device Package 64-VFLGA (7x7)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Voltage - Supply -40°C ~ 85°C (TA)
Serial Interfaces I²C, SPI, UART
Ultra Librarian 3D Model Ultra Librarian MKW41Z512VHT4R CAD Model

Description

NXP MKW41Z512VHT4R Product Overview

The NXP MKW41Z512VHT4R is a highly integrated, multi-protocol wireless SoC designed for a wide range of smart connected applications. This device is part of the Kinetis W series and is particularly suitable for smart home, industrial, and Internet of Things (IoT) applications that require a combination of performance, low power consumption, and wireless connectivity.

Key Features

  • Multi-protocol Radio: Supports Bluetooth Low Energy (BLE) v4.2 and IEEE 802.15.4-2011 (Thread and ZigBee) protocols, allowing for versatile use in various wireless communication scenarios.
  • Power Efficiency: Designed with energy efficiency in mind, it features a low-power radio and multiple power modes to extend battery life in portable devices.
  • MCU Core: Equipped with a 48 MHz ARM Cortex-M0+ core, the MKW41Z512VHT4R provides efficient processing capabilities for handling complex tasks and protocols.
  • Memory: Comes with 512 KB Flash and 64 KB RAM, offering ample storage for application code and data.
  • Integration: Includes a range of integrated peripherals such as ADCs, DACs, timers, and serial communication interfaces, reducing the need for external components and simplifying design.
  • Security: Features hardware encryption support and a random number generator, enhancing the security of wireless communications and data.

Applications

The MKW41Z512VHT4R is ideal for a variety of applications, including:

  • Smart Home Devices (e.g., lighting controls, thermostats)
  • Wearable Technology
  • Wireless Sensors and Networks
  • Healthcare Devices
  • Industrial Control Systems

Package and Quality

The MKW41Z512VHT4R is offered in a compact 7x7 mm QFN package, making it suitable for space-constrained applications. Additionally, it meets NXP's rigorous quality standards, ensuring reliable performance in a range of environmental conditions.

With its advanced features and multi-protocol support, the NXP MKW41Z512VHT4R is a powerful solution for developers looking to integrate wireless connectivity into their products with minimal overhead and maximum flexibility.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9585 $59.7925
11+ $9.8121 $107.9331
16+ $9.5055 $152.0880
22+ $9.1989 $202.3758
29+ $8.8922 $257.8738
38+ $7.9724 $302.9512
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess