EN
  • EN
  • DE

IHLP3232DZER3R3MA1

Part No IHLP3232DZER3R3MA1
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825731-IHLP3232DZER3R3MA1
Ultra Librarian 3D Model Ultra Librarian IHLP3232DZER3R3MA1 CAD Model

Description

The IHLP3232DZER3R3MA1 is a high-current inductor from Vishay. It is designed for use in DC-to-DC converters and power supplies in various applications. The IHLP series is known for its low profile, high efficiency, and excellent saturation characteristics, making it suitable for use in demanding environments.

Applications:

  • DC-to-DC Converters: Used in step-up (boost), step-down (buck), and inverting power supplies.
  • Voltage Regulators: Ideal for voltage regulation in various electronic circuits.
  • Power Supplies: Employed in power supplies for computers, servers, and other electronic devices.
  • Filtering Applications: Used for filtering noise and unwanted signals in power lines.
  • Automotive Electronics: Utilized in automotive power systems due to its rugged design and high-temperature operation.

Features:

  • Low Profile: Compact design for use in space-constrained applications.
  • High Current Capacity: Capable of handling high currents without significant performance degradation.
  • Low DCR (DC Resistance): Minimizes power losses due to resistance, improving efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Temperature Operation: Suitable for use in high-temperature environments.
  • Excellent Saturation Characteristics: Maintains inductance value even at high currents.

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses, resulting in improved efficiency.
  • Reduced EMI: Shielded construction helps to reduce electromagnetic interference, ensuring reliable operation.
  • High Reliability: Robust design ensures reliable operation in harsh environments.
  • Compact Size: Low profile design allows for use in space-constrained applications.
  • Stable Performance: Excellent saturation characteristics ensure stable performance even at high currents.

The IHLP3232DZER3R3MA1 has an inductance value of 3.3 µH (microhenries). It has a saturation current rating, which indicates the current level at which the inductance drops significantly (typically by 20%). The component is surface-mountable and adheres to industry standards for size and compatibility. It is designed to meet RoHS compliance. The inductor is constructed with a composite core material that provides high permeability and low core losses. The operating temperature range is typically from -55°C to +155°C. This inductor is an excellent choice for designers seeking a high-performance, low-profile inductor for demanding power applications.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7604 $60.8320
190+ $0.6239 $118.5410
290+ $0.6045 $175.3050
395+ $0.5849 $231.0355
515+ $0.5655 $291.2325
685+ $0.5070 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess