EN
  • EN
  • DE
  • IT

IHLP2525CZER150M8A

Part No IHLP2525CZER150M8A
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 15UH 2.9A 127 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Molded
Inductance 15μH
Tolerance ±20%
Current Rating 2.9A
Current - Saturation 2.8A
DC Resistance (DCR) 127 mOhm Max
Frequency - Self Resonant 11MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 180°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 1045200-IHLP2525CZER150M8A
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian IHLP2525CZER150M8A CAD Model

Description

The Vishay IHLP2525CZER150M8A is a molded inductor.

  • Current Rating: 2.9A
  • Inductance: 15μH
  • Tolerance: ±20%
  • AEC-Q200: Rated
  • Current Saturation: 2.8A
  • Self-Resonant Frequency: 11MHz
  • DC Resistance: 127 mOhm max
  • Mounting: SMD package
  • Common Applications: Consumer electronics, portable devices, power management, industrial, and automotive applications
  • Supply and Demand Status: Limited

You May Also Be Interested in

Murata Electronics North America
FIXED IND 22UH 450MA 972MOHM SMD
Lowest to $0.1443
Delevan
FIXED IND 22NH 1.235A 80MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 6.8UH 540MA 325MOHM SM
Need more? Email Us
Murata Electronics North America
FIXED IND 100UH 100MA 4.55OHM SM
Lowest to $0.0917
Vishay
FIXED IND 22UH 7.2A 46.97MOHM SM
Lowest to $4.1866
TDK Corporation
FIXED IND 3.3UH 5.8A 12.5MOHM SM
Lowest to $0.2283
Bourns Inc.
FIXED IND 4.7MH 340MA 3.7 OHM TH
Lowest to $2.2797
Bourns Inc.
FIXED IND 2.2UH 1.3A 80 MOHM SMD
Lowest to $0.4368
Murata Electronics North America
FIXED IND 220UH 70MA 10.92OHM SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7417 $66.7530
215+ $0.6085 $130.8275
330+ $0.5896 $194.5680
455+ $0.5705 $259.5775
590+ $0.5515 $325.3850
785+ $0.4944 $388.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,385 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess