The IHLP-5050CE-01-1.5UH-20% is a high-current inductor manufactured by Vishay. It's designed for use in power supply circuits, DC-DC converters, and other applications where efficient energy storage and filtering are required. The inductor's construction and materials are optimized for low losses and high saturation current, making it suitable for high-frequency switching power supplies.
Applications:
- DC-DC converters
- Voltage regulators
- Power supplies
- Point of Load (POL) converters
- Filtering applications
Features:
- High current handling capability
- Low DCR (DC Resistance) for reduced power loss
- Shielded construction for low EMI (Electromagnetic Interference)
- Compact size (5.0mm x 5.0mm footprint)
- Operating temperature range: -55°C to +125°C
- Inductance value: 1.5 µH (microhenries)
- Tolerance: ±20%
Benefits:
- Improved power supply efficiency
- Reduced heat generation
- Minimized EMI emissions
- Space-saving design
- High reliability
The IHLP-5050CE-01-1.5UH-20% features a composite construction, combining a powdered iron core with a molded encapsulation. This design offers a balance between inductance, saturation current, and core loss. The low DCR minimizes power dissipation, contributing to higher overall efficiency. The shielded construction helps to suppress electromagnetic interference, which can be critical in sensitive electronic circuits. The specified inductance value of 1.5 µH is suitable for a range of switching frequencies, and the ±20% tolerance provides flexibility in circuit design. The inductor's high saturation current ensures that it can handle peak currents without significant inductance roll-off. The operating temperature range allows for use in a variety of environments. The part is compliant with RoHS standards.