EN
  • EN
  • DE

HFA08TB60STRLPBF

Part No HFA08TB60STRLPBF
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO-263
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 714349-HFA08TB60STRLPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFA08TB60STRLPBF CAD Model

Description

The HFA08TB60STRLPBF is a hyperfast rectifier diode from Vishay Semiconductors. It's designed for applications requiring efficient and rapid switching. This device is part of Vishay's hyperfast rectifier series, known for its low forward voltage drop and soft recovery characteristics.

Applications:

  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Welding power supplies
  • High-frequency inverters
  • Freewheeling diodes in motor drives

Features:

  • Hyperfast recovery time
  • Low forward voltage drop
  • High reverse voltage capability
  • Soft recovery characteristics
  • High operating junction temperature
  • RoHS compliant

Benefits:

  • Improved efficiency in switching power supplies due to reduced switching losses.
  • Reduced EMI and RFI noise because of the soft recovery.
  • Enhanced reliability because of the high operating junction temperature.
  • Increased power density due to efficient thermal performance.
  • Compliance with environmental regulations

Additional Details:

The HFA08TB60STRLPBF has a maximum repetitive peak reverse voltage of 600V and a forward current of 8A. The hyperfast recovery time is typically around 28ns. Its soft recovery behavior minimizes voltage spikes and ringing, which can cause electromagnetic interference (EMI) and stress other components in the circuit. The device is typically available in a DPAK (TO-252) package, suitable for surface mounting.

The low forward voltage drop contributes to reduced power dissipation, enhancing overall system efficiency. The high reverse voltage capability provides a safety margin in demanding applications. This diode is suitable for designs where minimizing switching losses and noise is critical, and offers a robust and reliable solution for a wide range of power electronics applications.

Manufacturer's Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application recommendations.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess