EN
  • EN
  • DE

74LS138DR

Part No 74LS138DR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 717325-74LS138DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS138DR CAD Model

Description

Product Overview: 74LS138DR by Texas Instruments

The 74LS138DR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 7400 series of logic ICs, a family known for its low-power Schottky technology. The 74LS138DR is a 3-to-8 line decoder/demultiplexer that offers a combination of high-speed operation, robust functionality, and proven reliability.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Number of Circuits: 1
  • Number of Inputs: 3
  • Number of Outputs: 8
  • Output Type: Standard
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

The 74LS138DR is specifically designed for high-speed memory decoding or data routing applications. It accepts three binary weighted inputs (A0, A1, A2) and, when enabled, provides eight mutually exclusive active-LOW outputs (Y0 to Y7). The device features three enable inputs: two active-LOW (E1, E2) and one active-HIGH (E3). The enable inputs simplify the cascading of decoders, which is particularly useful in addressing large memory arrays, thus making this IC an excellent choice for complex electronic systems.

Applications

The 74LS138DR is suitable for a wide range of applications, including:

  • Memory decoding or data-routing
  • Address decoding in microprocessor systems
  • Systems requiring high-speed operation
  • Complex logic circuits
  • Programmable controllers

With its low power consumption and high noise immunity, the 74LS138DR is an ideal choice for interfacing with high-speed systems and is compatible with most microprocessors. Its surface-mount package allows for efficient use of PCB space, making it a preferred choice for compact electronic assemblies.

In summary, the Texas Instruments 74LS138DR decoder/demultiplexer is a versatile and efficient solution for designers looking for a reliable and high-performance component for their digital systems. Its industry-standard footprint and proven technology make it a go-to component for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9330 $51.1290
31+ $3.2271 $100.0401
48+ $3.1263 $150.0624
67+ $3.0254 $202.7018
86+ $2.9246 $251.5156
115+ $2.6220 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess