EN
  • EN
  • DE

GDZ3V6B-GS08

Part No GDZ3V6B-GS08
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824042-GDZ3V6B-GS08
Ultra Librarian 3D Model Ultra Librarian GDZ3V6B-GS08 CAD Model

Description

The GDZ3V6B-GS08 is a surface-mount Zener diode manufactured by Vishay. It's designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode offers a stable breakdown voltage, making it suitable for protecting sensitive components from overvoltage conditions.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection in consumer electronics
  • Protection of sensitive components in industrial equipment
  • Clamping circuits

Features

  • Zener voltage: 3.6V
  • Surface-mount package
  • Low leakage current
  • High surge capability
  • RoHS compliant
  • AEC-Q101 qualified

Benefits

  • Provides stable voltage regulation for sensitive circuits.
  • Protects components from voltage spikes and surges.
  • Reduces the risk of damage to electronic equipment.
  • Enables compact circuit designs with surface-mount technology.
  • Meets environmental standards with RoHS compliance.
  • Suitable for automotive applications with AEC-Q101 qualification.

Additional Details

The GDZ3V6B-GS08 features a low leakage current, which minimizes power consumption and improves the efficiency of the circuit. Its high surge capability allows it to withstand transient voltage spikes without failing, ensuring the reliable protection of downstream components. The surface-mount package enables compact circuit designs and automated assembly processes. The RoHS compliance ensures that the device is free from hazardous substances, making it environmentally friendly. The AEC-Q101 qualification indicates that the diode has been tested and approved for use in automotive applications, where reliability and durability are critical. This Zener diode is commonly used to provide a stable reference voltage for biasing transistors, regulating power supplies, and protecting integrated circuits from overvoltage conditions. The precise breakdown voltage of 3.6V makes it suitable for applications where a specific voltage level must be maintained. The robust construction and quality materials ensure that the GDZ3V6B-GS08 will provide reliable performance over a long operational life.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess