EN
  • EN
  • DE

FEP6DT-E3/54

Part No FEP6DT-E3/54
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823289-FEP6DT-E3/54
Ultra Librarian 3D Model Ultra Librarian FEP6DT-E3/54 CAD Model

Description

The FEP6DT-E3/54 is a fast efficient plastic rectifier manufactured by Vishay. It is designed to provide high efficiency and fast switching speeds in various electronic applications. This rectifier is part of Vishay's FEP series, known for their robust performance and reliability.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the output stage of SMPS.
  • Power Factor Correction (PFC): Applied in PFC circuits to improve power efficiency.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive load circuits.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation and power conversion.
  • Inverters: Used in inverters for converting DC power to AC power.

Features:

  • High Efficiency: Provides low forward voltage drop for efficient power conversion.
  • Fast Switching Speed: Enables rapid switching for high-frequency applications.
  • Low Leakage Current: Minimizes power losses due to leakage current.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Power Efficiency: Reduces power losses and improves overall system efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation, allowing for smaller heatsinks.
  • Enhanced System Reliability: Provides robust performance in demanding applications.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details:

The FEP6DT-E3/54 rectifier has a maximum repetitive peak reverse voltage of 200V and a forward current of 6A. It is packaged in a DO-204AR (DO-15) package, which is suitable for through-hole mounting. This rectifier is designed to operate over a wide temperature range, making it suitable for various applications. It provides a good balance of performance and cost, making it a popular choice for power supply and power conversion applications. The fast recovery time of this diode helps minimize switching losses, contributing to higher overall efficiency.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess