EN
  • EN
  • DE

EGP50G-E3/23

Part No EGP50G-E3/23
Manufacturer Vishay
Catalog OEM Parts (C - E)
Description Fast Recovery Diode, 5A, 400V, GP20; Dio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 5 A
Element Configuration Single
Forward Voltage 400 V
Maximum Operating Temperature 150 °C
Max Surge Current 150 A
Min Operating Temperature -65 °C
Number of Pins 20
Peak Reverse Current 5 µA
Recovery Time 50 ns
Reverse Voltage 400 V
RoHS Compliant
Win Source Part Number 1003740-EGP50G-E3/23
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EGP50G-E3/23 CAD Model

Description

The Vishay electronic component is an OEM part that belongs to the C-E category. The Win Source Part Number for this component is 1003740-EGP50G-E3/23.

  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 150 °C
  • RoHS Compliant: Yes
  • Configuration: Single Element
  • Current Rating: 5 A
  • Forward Voltage: 400 V
  • Reverse Voltage: 400 V
  • Number of Pins: 20
  • Max Surge Current: 150 A
  • Peak Reverse Current: 5 µA
  • Recovery Time: 50 ns

You May Also Be Interested in

Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess