EN
  • EN
  • DE

DG308ADY-E3

Part No DG308ADY-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / Analog Switch Quad SPST 16-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay Siliconix
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 200ns, 150ns
Charge Injection -10pC
Channel Capacitance (CS(off), CD(off)) 11pF, 8pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772627-DG308ADY-E3
Popularity Medium
Supply and Demand Status Balance
Family Name DG308A
Introduction Date June 17, 2007
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DG308ADY-E3 CAD Model

Description

The DG308ADY-E3 by Vishay Siliconix is a tube packaged, 16-SOIC (0.154 inches, 3.90mm Width) integrated circuit (IC) with 4 number of circuits.

  • Circuits: 4
  • Package: 16-SOIC (0.154", 3.90mm Width)
  • Operating Temperature Range: -40°C to 85°C (TA)
  • On-State Resistance (maximum): 100 Ohm
  • Supply: Dual Voltage ±15V
  • Switch Time (Ton, Toff) (maximum): 200ns, 150ns
  • Current - Leakage (IS(off)) (maximum): 1nA
  • Alternative Parts: DG442DY-T, DG442DY, DG442DYZ-T
  • Introduction Date: June 17, 2007
  • ECCN: EAR99
  • Country of Origin: Philippines, Taiwan
  • Estimated EOL Date: 2020
  • Supply and Demand Status: Balanced

You May Also Be Interested in

MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7584 $53.0880
165+ $0.6223 $102.6795
250+ $0.6029 $150.7250
345+ $0.5834 $201.2730
445+ $0.5640 $250.9800
595+ $0.5056 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess