EN
  • EN
  • DE

DG2750DN-T1

Part No DG2750DN-T1
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case DFN
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 737903-DG2750DN-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG2750DN-T1 CAD Model

Description

The DG2750DN-T1 is a precision single-pole, single-throw (SPST) analog switch manufactured by Vishay. This switch is designed for a wide range of applications requiring low on-resistance, low capacitance, and fast switching speeds. It offers excellent signal handling capabilities, making it suitable for both analog and digital signals.

Applications

  • Audio Signal Routing: Ideal for audio mixing consoles, effects processors, and other audio equipment.
  • Video Signal Switching: Used in video distribution systems, security cameras, and multimedia devices.
  • Data Acquisition Systems: Implemented in data loggers, measurement instruments, and sensor interfaces.
  • Battery-Powered Devices: Suitable for portable electronics due to its low power consumption.
  • ATE (Automatic Test Equipment): Used in test and measurement setups for signal routing and switching.

Features

  • Low On-Resistance: Provides minimal signal attenuation and distortion.
  • Fast Switching Speed: Enables quick and efficient signal switching.
  • Low Capacitance: Minimizes signal loading and crosstalk.
  • Wide Supply Voltage Range: Offers flexibility in power supply selection.
  • Low Power Consumption: Extends battery life in portable applications.
  • SPST Configuration: Simplifies circuit design and control.

Benefits

  • Improved Signal Integrity: The low on-resistance and capacitance ensure accurate and reliable signal transmission.
  • Enhanced System Performance: Fast switching speeds minimize delays and improve overall system responsiveness.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and longer battery life.
  • Simplified Design: The SPST configuration simplifies circuit layout and reduces component count.
  • Increased Reliability: Robust design and construction ensure stable and consistent performance.

Additional Details

The DG2750DN-T1 operates over a wide supply voltage range, typically from 1.8V to 5.5V, allowing for compatibility with various logic levels. It is available in a compact package, making it suitable for space-constrained applications. The switch is designed to handle both analog and digital signals with minimal distortion. The operating temperature range is specified to meet industrial standards, ensuring reliable operation in harsh environments. The device features break-before-make switching action to prevent short circuits during switching. The DG2750DN-T1 is RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3285 $53.1400
85+ $1.2428 $105.6380
125+ $1.2000 $150.0000
180+ $1.1143 $200.5740
235+ $1.0714 $251.7790
295+ $1.0286 $303.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess