EN
  • EN
  • DE

DG2723DN-T1-E4

Part No DG2723DN-T1-E4
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX2 8OHM 10MINIQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Vishay
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 8Ohm
Channel-to-Channel Matching (ΔRon) 800mOhm
Voltage - Supply, Single (V+) 2.7V ~ 4.3V
Switch Time (Ton, Toff) (Max) 30ns, 25ns
-3db Bandwidth 700MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 2.5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -36dB @ 240MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-UFQFN
Supplier Device Package 10-miniQFN (1.4x1.8)
Base Product Number DG2723
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584694-DG2723DN-T1-E4
Ultra Librarian 3D Model Ultra Librarian DG2723DN-T1-E4 CAD Model

Description

The 584694-DG2723DN-T1-E4 is an analog switch from Vishay.

  • Configuration: 2-Circuit SPDT
  • On-State Resistance: 8 Ohm
  • -3db Bandwidth: 700MHz
  • Charge Injection: 3pC
  • Current Leakage (IS(off)): 100nA
  • Channel-to-Channel Matching (ΔRon): 800mOhm
  • Voltage Supply Range: 2.7V to 4.3V
  • Mounting Type: Surface Mount
  • Package: 10-UFQFN
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Vishay
  • Product Status: Active

You May Also Be Interested in

MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2542 $50.8400
480+ $0.2086 $100.1280
745+ $0.2021 $150.5645
1,025+ $0.1956 $200.4900
1,325+ $0.1890 $250.4250
1,770+ $0.1695 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,050 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess