EN
  • EN
  • DE

DG2043DQ-T1-E3

Part No DG2043DQ-T1-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 1.5 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm (Max)
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 42ns, 32ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 26pF
Max Leakage Current (IS off) 1nA
Crosstalk -93dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1033146-DG2043DQ-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG2043DQ-T1-E3 CAD Model

Description

The DG2043DQ-T1-E3 is a precision, low-voltage, high-speed CMOS quad SPST (Single-Pole Single-Throw) analog switch from Vishay. It is designed for switching analog or digital signals in various applications. The device features low on-resistance, fast switching speeds, and excellent charge injection performance, making it suitable for demanding applications requiring minimal signal distortion.

Applications

  • Audio and Video Signal Routing: Used for switching audio and video signals in mixers, routers, and multimedia devices.
  • Data Acquisition Systems: Employed in data acquisition systems for selecting different analog inputs.
  • Communication Systems: Utilized in communication systems for signal switching and routing.
  • Battery-Powered Devices: Ideal for portable devices due to its low power consumption.
  • ATE (Automatic Test Equipment): Used in test and measurement equipment for signal switching.

Features

  • Low On-Resistance: Ensures minimal signal attenuation and distortion.
  • Fast Switching Speed: Provides rapid signal switching for high-speed applications.
  • Low Charge Injection: Minimizes switching glitches and ensures signal integrity.
  • Single Supply Operation: Operates from a single power supply voltage.
  • CMOS Technology: Offers low power consumption and high input impedance.
  • Quad SPST Configuration: Features four independent single-pole single-throw switches.
  • Break-Before-Make Switching: Prevents signal overlap during switching transitions.

Benefits

  • Improved Signal Integrity: Low on-resistance and charge injection ensure high-quality signal transmission.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation, extending battery life in portable devices.
  • Simplified System Design: Single supply operation and compact package simplify board layout and reduce component count.
  • Enhanced Performance: Fast switching speeds enable high-speed signal processing and data acquisition.
  • Increased Reliability: Robust design and construction ensure reliable operation in demanding environments.

Additional Details

The DG2043DQ-T1-E3 operates over a wide supply voltage range, typically from 1.8V to 5.5V. Its low on-resistance ensures minimal voltage drop across the switch, while its fast switching speeds enable high-speed data transmission. The device is available in a small, surface-mount package, making it ideal for space-constrained applications. It is RoHS compliant and lead-free.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess