EN
  • EN
  • DE

DF04SA

Part No DF04SA
Manufacturer Vishay
Catalog END - OF - LIFE
Description Miniature Glass Passivated Single-Phase Surface Mount Bridge Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1167066-DF04SA
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF04SA CAD Model

Description

The DF04SA is a 1.5A Surface Mount Glass Passivated Bridge Rectifier manufactured by Vishay. It is designed to convert AC voltage to DC voltage efficiently and reliably. This rectifier is commonly used in power supplies, adapters, and various electronic devices that require a stable DC voltage source.

Applications:

  • Power supplies
  • AC adapters
  • Battery chargers
  • LED lighting
  • General-purpose rectification

Features:

  • Surface Mount Package
  • Glass Passivated Diode Construction
  • High Surge Current Capability
  • Ideal for Automated Placement
  • High Forward Current Capability
  • Low Forward Voltage Drop
  • RoHS Compliant

Benefits:

  • Efficient AC-to-DC Conversion: Provides reliable and efficient conversion of alternating current (AC) to direct current (DC) for various electronic applications.
  • Compact Surface Mount Design: The surface mount package allows for compact and space-saving designs, suitable for modern electronic devices.
  • High Surge Current Protection: Capable of withstanding high surge currents, protecting the device and the circuit from voltage spikes and transient events.
  • Improved Reliability: The glass passivated diode construction enhances the device's reliability and stability under different operating conditions.
  • Reduced Power Loss: Low forward voltage drop minimizes power loss during operation, increasing efficiency and reducing heat generation.

The DF04SA bridge rectifier is constructed with glass-passivated diodes, which offer improved performance and reliability compared to standard rectifiers. The surface mount package is designed for easy automated placement on printed circuit boards, reducing manufacturing costs. The device's high surge current capability ensures robust performance in applications where voltage spikes may occur.

This bridge rectifier is suitable for a wide range of applications requiring AC-to-DC conversion. Its compact size, high efficiency, and robust design make it a popular choice for power supplies, adapters, and other electronic devices. The low forward voltage drop contributes to energy efficiency, minimizing heat generation and extending the lifespan of the device.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2169 $59.0366
34+ $3.4592 $117.6128
52+ $3.3518 $174.2936
72+ $3.2432 $233.5104
93+ $3.1358 $291.6294
124+ $2.8113 $348.6012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess