EN
  • EN
  • DE

CSM25120R0100BST

Part No CSM25120R0100BST
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821071-CSM25120R0100BST
Ultra Librarian 3D Model Ultra Librarian CSM25120R0100BST CAD Model

Description

The CSM25120R0100BST is a high-precision current sense resistor manufactured by Vishay. This resistor is designed for accurate current measurement in various electronic circuits. It features a low resistance value (0.01 ohms), a high power rating, and a low temperature coefficient of resistance (TCR), making it suitable for demanding applications requiring precise current sensing, such as power supplies, motor control, and battery management systems.

Applications

  • Current sensing in power supplies
  • Motor control systems
  • Battery management systems
  • Overcurrent protection circuits
  • Feedback control loops
  • High-power applications

Features

  • Low resistance value (0.01 ohms)
  • High power rating (typically 5W)
  • Low temperature coefficient of resistance (TCR)
  • 4-terminal connection for accurate sensing
  • Surface mount package (2512 size)
  • High pulse load capability
  • RoHS compliant

Benefits

  • Accurate current measurement: Low resistance value and low TCR ensure precise current sensing over a wide temperature range.
  • Efficient power dissipation: High power rating allows for handling significant current loads without overheating.
  • Improved circuit performance: Accurate current sensing improves the performance and efficiency of control loops and protection circuits.
  • Simplified design: Surface mount package simplifies board layout and assembly.
  • Enhanced reliability: Robust design and construction ensure reliable operation in demanding environments.

Additional Details

The CSM25120R0100BST utilizes a metal strip construction to achieve its low resistance and high power handling capabilities. The 4-terminal connection minimizes the effects of lead resistance, further improving measurement accuracy. The resistor is designed to withstand high pulse loads, making it suitable for applications with transient current surges. Detailed specifications, including tolerance and maximum operating temperature, should be verified from the manufacturer's datasheet.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess