CRCW201025.5 - Thick Film Resistor
The CRCW201025.5 is a precision thick film resistor, renowned for its reliability and performance. This resistor is part of the CRCW series, designed to withstand high voltage and offer excellent temperature stability.
Features and Benefits
- Resistance Value: 25.5 Ω
- Size: 2010 (5.0x2.5 mm)
- Power Rating: 0.75W
- Tolerance: ±1%
- High reliability and stable performance under varying environmental conditions
Applications
- Consumer Electronics
- Communications Equipment
- Industrial Controls
- Power Supplies
- Instrumentation
This component supports efficient current management and is ideal for high-precision applications. It contributes to long-term stability in circuits, reducing maintenance costs.